Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060384R5FKTA

Description
84.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
84.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060384R5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060384R5FKTA-ND
Chip Resistor - Surface Mount CRCW060384R5FKTA-ND
84.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

84.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 84.5 OHM 1/10W 1% 0603 SMD - CRCW060384R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/10W 1% 0603 SMD
CRCW060384R5FKTA
RES 84.5 OHM 1/10W 1% 0603 SMD CRCW060384R5FKTA
RES 84.5ohm 1/10W 1% 0603 SMD

RES 84.5ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 84R5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4387 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84R5, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4387
Res, Thick Film, 84R5, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4387
RES, THICK FILM, 84R5, 1%, 0.1W, 0603, REEL; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 84R5, 1%, 0.1W, 0603, REEL; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060384R5FKTA-ND CRCW060384R5FKTA 07J4387
Product Name Chip Resistor - Surface Mount RES 84.5 OHM 1/10W 1% 0603 SMD Res, Thick Film, 84R5, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 84.5 ohms 84.5 ohms 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details