Vishay Precision Group Chip Resistor - Surface Mount CRCW060384K5FKTA

Description
RES SMD 84.5K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 84.5K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060384K5FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060384K5FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060384K5FKTACT-ND
RES SMD 84.5K OHM 1% 1/10W 0603

RES SMD 84.5K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060384K5FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060384K5FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060384K5FKTADKR-ND
RES SMD 84.5K OHM 1% 1/10W 0603

RES SMD 84.5K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060384K5FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060384K5FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060384K5FKTATR-ND
84.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

84.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW060384K5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW060384K5FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW060384K5FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 84K5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84K5, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4390
Res, Thick Film, 84K5, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4390
RES, THICK FILM, 84K5, 1%, 0.1W, 0603, REEL; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 84K5, 1%, 0.1W, 0603, REEL; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW060384K5FKTACT-ND CRCW060384K5FKTA 07J4390
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 84K5, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers