Vishay Precision Group Chip Resistor - Surface Mount CRCW0603845RFKTA

Description
845 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
845 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603845RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603845RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603845RFKTATR-ND
845 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

845 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603845RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603845RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603845RFKTADKR-ND
RES SMD 845 OHM 1% 1/10W 0603

RES SMD 845 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603845RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603845RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603845RFKTACT-ND
RES SMD 845 OHM 1% 1/10W 0603

RES SMD 845 OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 845ohms 1% - CRCW0603845RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 845ohms 1%
CRCW0603845RFKTA
Thick Film Resistors - SMD 1/10watt 845ohms 1% CRCW0603845RFKTA
Thick Film Resistors - SMD 1/10watt 845ohms 1%

Thick Film Resistors - SMD 1/10watt 845ohms 1%

Supplier's Site
Res, Thick Film, 845R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4388 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 845R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4388
Res, Thick Film, 845R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4388
RES, THICK FILM, 845R, 1%, 0.1W, 0603, REEL; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 845R, 1%, 0.1W, 0603, REEL; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603845RFKTATR-ND CRCW0603845RFKTA 07J4388
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 845ohms 1% Res, Thick Film, 845R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 845 ohms 845 ohms 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details