Vishay Intertechnology, Inc. RES 845 OHM .25W 1% 0603 SMD CRCW0603845RFKEAHP

Description
RES 845ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 845ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM .25W 1% 0603 SMD - CRCW0603845RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM .25W 1% 0603 SMD
CRCW0603845RFKEAHP
RES 845 OHM .25W 1% 0603 SMD CRCW0603845RFKEAHP
RES 845ohm .25W 1% 0603 SMD

RES 845ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-845STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-845STR-ND
Chip Resistor - Surface Mount 541-845STR-ND
845 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

845 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-845SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-845SCT-ND
Chip Resistor - Surface Mount 541-845SCT-ND
845 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

845 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-845SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-845SDKR-ND
Chip Resistor - Surface Mount 541-845SDKR-ND
845 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

845 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603845RFKEAHP 541-845STR-ND
Product Name RES 845 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details