Vishay Intertechnology, Inc. RES 845K OHM .25W 1% 0603 SMD CRCW0603845KFKEAHP

Description
RES 845Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 845Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845K OHM .25W 1% 0603 SMD - CRCW0603845KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM .25W 1% 0603 SMD
CRCW0603845KFKEAHP
RES 845K OHM .25W 1% 0603 SMD CRCW0603845KFKEAHP
RES 845Kohm .25W 1% 0603 SMD

RES 845Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603845KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603845KFKEAHP-ND
Chip Resistor - Surface Mount CRCW0603845KFKEAHP-ND
845 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

845 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603845KFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603845KFKEAHP
Chip Resistor - Surface Mount CRCW0603845KFKEAHP
RES SMD 845K OHM 1% 1/3W 0603

RES SMD 845K OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0603845KFKEAHP CRCW0603845KFKEAHP-ND CRCW0603845KFKEAHP
Product Name RES 845K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 845000 ohms 845000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD184GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details