VISHAY INTERTECHNOLOGY, INC.
CRCW06038453FRT1 -- RES SMT 845K OHM 1% 0603
Vishay Intertechnology, Inc.
RES SMT 845K OHM 1% 0603
CRCW06038453FRT1
Description
RES SMT 845Kohm 1% 0603
Request a Quote
Email Supplier
Description
RES SMT 845Kohm 1% 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06038453FRT1 |
|
Product Name
|
RES SMT 845K OHM 1% 0603 |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details