VISHAY INTERTECHNOLOGY, INC.
CRCW060382R5FT -- RESISTOR, 0603, 82.5, 1%
Vishay Intertechnology, Inc.
RESISTOR, 0603, 82.5, 1%
CRCW060382R5FT
Description
RESISTOR, 0603, 82.5, 1%
Request a Quote
Email Supplier
Description
RESISTOR, 0603, 82.5, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW060382R5FT |
|
Product Name
|
RESISTOR, 0603, 82.5, 1% |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1130 ohms
View Details
2 suppliers