Vishay Intertechnology, Inc. RES 82.5 OHM 1/10W 1% 0603 SMD CRCW060382R5FKTA

Description
RES 82.5ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 82.5ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/10W 1% 0603 SMD - CRCW060382R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/10W 1% 0603 SMD
CRCW060382R5FKTA
RES 82.5 OHM 1/10W 1% 0603 SMD CRCW060382R5FKTA
RES 82.5ohm 1/10W 1% 0603 SMD

RES 82.5ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060382R5FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060382R5FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060382R5FKTACT-ND
82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060382R5FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060382R5FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060382R5FKTADKR-ND
82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060382R5FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060382R5FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060382R5FKTATR-ND
82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060382R5FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060382R5FKTA
Resistors - Chip Resistor - Surface Mount CRCW060382R5FKTA
RES SMD 82.5 OHM 1% 1/10W 0603

RES SMD 82.5 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 82R5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4378 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R5, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4378
Res, Thick Film, 82R5, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4378
RES, THICK FILM, 82R5, 1%, 0.1W, 0603, REEL; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 82R5, 1%, 0.1W, 0603, REEL; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060382R5FKTA 541-CRCW060382R5FKTACT-ND CRCW060382R5FKTA 07J4378
Product Name RES 82.5 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 82R5, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details