Vishay Precision Group Chip Resistor - Surface Mount CRCW060382R5FKEA

Description
82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-82.5HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.5HCT-ND
Chip Resistor - Surface Mount 541-82.5HCT-ND
82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.5HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.5HTR-ND
Chip Resistor - Surface Mount 541-82.5HTR-ND
82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.5HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.5HDKR-ND
Chip Resistor - Surface Mount 541-82.5HDKR-ND
82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 82.5 OHM 1/10W 1% 0603 SMD - CRCW060382R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/10W 1% 0603 SMD
CRCW060382R5FKEA
RES 82.5 OHM 1/10W 1% 0603 SMD CRCW060382R5FKEA
RES 82.5ohm 1/10W 1% 0603 SMD

RES 82.5ohm 1/10W 1% 0603 SMD

Supplier's Site
Automotive 75V Resistor - 52-CRCW060382R5FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V Resistor
52-CRCW060382R5FKEA
Automotive 75V Resistor 52-CRCW060382R5FKEA
82.5R 1% 75V 0603 Thick Film Resistor, AEC-Q200 Product overview: CRCW060382R5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060382R5FKEA can be used for catalog matching and distributor lookup.

82.5R 1% 75V 0603 Thick Film Resistor, AEC-Q200 Product overview: CRCW060382R5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060382R5FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 82R5, 1%, 0.1W, 0603; Resistance Vishay - 52K8740 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R5, 1%, 0.1W, 0603; Resistance Vishay
52K8740
Res, Thick Film, 82R5, 1%, 0.1W, 0603; Resistance Vishay 52K8740
RES, THICK FILM, 82R5, 1%, 0.1W, 0603; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 82R5, 1%, 0.1W, 0603; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 82R5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8741 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R5, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8741
Res, Thick Film, 82R5, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8741
RES, THICK FILM, 82R5, 1%, 0.1W, 0603, REEL; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 82R5, 1%, 0.1W, 0603, REEL; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW060382R5FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060382R5FKEA
Chip Resistor - Surface Mount CRCW060382R5FKEA
RES SMD 82.5 OHM 1% 1/10W 0603

RES SMD 82.5 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-82.5HCT-ND CRCW060382R5FKEA 52-CRCW060382R5FKEA 52K8740 52K8741 CRCW060382R5FKEA
Product Name Chip Resistor - Surface Mount RES 82.5 OHM 1/10W 1% 0603 SMD Automotive 75V Resistor Res, Thick Film, 82R5, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 82R5, 1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms 82.5 ohms 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details