Vishay Intertechnology, Inc. RESIS, 82.5, 1%, 1/16W, SMT0603 CRCW060382R5F

Description
RESIS, 82.5, 1%, 1/16W, SMT0603
Request a Quote
Description
RESIS, 82.5, 1%, 1/16W, SMT0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESIS, 82.5, 1%, 1/16W, SMT0603 - CRCW060382R5F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESIS, 82.5, 1%, 1/16W, SMT0603
CRCW060382R5F
RESIS, 82.5, 1%, 1/16W, SMT0603 CRCW060382R5F
RESIS, 82.5, 1%, 1/16W, SMT0603

RESIS, 82.5, 1%, 1/16W, SMT0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060382R5F
Product Name RESIS, 82.5, 1%, 1/16W, SMT0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details