Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060382R0JNTA

Description
82 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
82 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060382R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060382R0JNTA-ND
Chip Resistor - Surface Mount CRCW060382R0JNTA-ND
82 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 82 OHM 1/10W 5% 0603 SMD - CRCW060382R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1/10W 5% 0603 SMD
CRCW060382R0JNTA
RES 82 OHM 1/10W 5% 0603 SMD CRCW060382R0JNTA
RES 82ohm 1/10W 5% 0603 SMD

RES 82ohm 1/10W 5% 0603 SMD

Supplier's Site
Crcw0603 82 5% 200 Rt1 Rohs Compliant Vishay - 48P9857 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 82 5% 200 Rt1 Rohs Compliant Vishay
48P9857
Crcw0603 82 5% 200 Rt1 Rohs Compliant Vishay 48P9857
CRCW0603 82 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 82 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060382R0JNTA-ND CRCW060382R0JNTA 48P9857
Product Name Chip Resistor - Surface Mount RES 82 OHM 1/10W 5% 0603 SMD Crcw0603 82 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details