Vishay Intertechnology, Inc. SMD 82 Ohm 0.1W 10W Resistor CRCW060382R0FKEAC

Description
Res Thick Film 0603 82 Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD T/R Product overview: CRCW060382R0FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060382R0FKEAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0603 82 Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD T/R Product overview: CRCW060382R0FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060382R0FKEAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 82 Ohm 0.1W 10W Resistor - 52-CRCW060382R0FKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82 Ohm 0.1W 10W Resistor
52-CRCW060382R0FKEAC
SMD 82 Ohm 0.1W 10W Resistor 52-CRCW060382R0FKEAC
Res Thick Film 0603 82 Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD T/R Product overview: CRCW060382R0FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060382R0FKEAC can be used for catalog matching and distributor lookup.

Res Thick Film 0603 82 Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD T/R Product overview: CRCW060382R0FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060382R0FKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4033-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4033-2-ND
Chip Resistor - Surface Mount 541-4033-2-ND
82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4033-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4033-6-ND
Chip Resistor - Surface Mount 541-4033-6-ND
82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4033-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4033-1-ND
Chip Resistor - Surface Mount 541-4033-1-ND
82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1378177-CRCW060382R0FKEAC - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1378177-CRCW060382R0FKEAC
Resistors - Chip Resistor - Surface Mount 1378177-CRCW060382R0FKEAC
Win Source Part Number: 1378177-CRCW060382R0 FKEAC Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: CRCW-C Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: CRCW0603 HTSUS: 8533.21.0030 Tolerance: ±1% Height - Seated (Max): 0.022" (0.55mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 82 Ohms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1378177-CRCW060382R0FKEAC
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CRCW-C
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: CRCW0603
HTSUS: 8533.21.0030
Tolerance: ±1%
Height - Seated (Max): 0.022" (0.55mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 82 Ohms
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060382R0FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060382R0FKEAC
Chip Resistor - Surface Mount CRCW060382R0FKEAC
RES 82 OHM 1% 1/10W 0603

RES 82 OHM 1% 1/10W 0603

Supplier's Site Datasheet
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 82Ω 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW060382R0FKEAC - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 82Ω 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW060382R0FKEAC
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 82Ω 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW060382R0FKEAC
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 82Ω 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 82Ω 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW060382R0FKEAC 541-4033-2-ND 1378177-CRCW060382R0FKEAC CRCW060382R0FKEAC 17930-CRCW060382R0FKEAC
Product Name SMD 82 Ohm 0.1W 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 82Ω 0603 Chip Resistor - Surface Mount ROHS
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 0603; 0603
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1622920-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details