Vishay Intertechnology, Inc. RES 82.5K 1% 0.1W 0603 CRCW060382K5FKEB

Description
RES 82.5K 1% 0.1W 0603
Request a Quote Datasheet
Description
RES 82.5K 1% 0.1W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K 1% 0.1W 0603 - CRCW060382K5FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K 1% 0.1W 0603
CRCW060382K5FKEB
RES 82.5K 1% 0.1W 0603 CRCW060382K5FKEB
RES 82.5K 1% 0.1W 0603

RES 82.5K 1% 0.1W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW060382K5FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060382K5FKEB-ND
Chip Resistor - Surface Mount CRCW060382K5FKEB-ND
82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060382K5FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060382K5FKEB
Chip Resistor - Surface Mount CRCW060382K5FKEB
RES SMD 82.5K OHM 1% 1/10W 0603

RES SMD 82.5K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW060382K5FKEB CRCW060382K5FKEB-ND CRCW060382K5FKEB
Product Name RES 82.5K 1% 0.1W 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1274FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers