Vishay Precision Group Surface Mount Resistors CRCW060382K5FKEA

Description
Vishay CRCW060382K5FKEA
Request a Quote Datasheet
Description
Vishay CRCW060382K5FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790730
Surface Mount Resistors 6790730
Vishay CRCW060382K5FKEA

Vishay CRCW060382K5FKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW060382K5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW060382K5FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW060382K5FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-82.5KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.5KHDKR-ND
Chip Resistor - Surface Mount 541-82.5KHDKR-ND
82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.5KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.5KHTR-ND
Chip Resistor - Surface Mount 541-82.5KHTR-ND
82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.5KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.5KHCT-ND
Chip Resistor - Surface Mount 541-82.5KHCT-ND
82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 75V 0.1W Resistor - 52-CRCW060382K5FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 0.1W Resistor
52-CRCW060382K5FKEA
SMD 75V 0.1W Resistor 52-CRCW060382K5FKEA
0603 Thick Film Resistor, 82.5kR, 1%, 75V, 0.1W, SMD Product overview: CRCW060382K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060382K5FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 82.5kR, 1%, 75V, 0.1W, SMD Product overview: CRCW060382K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060382K5FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060382K5FKEA - 915883-CRCW060382K5FKEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060382K5FKEA
915883-CRCW060382K5FKEA
Chip Resistor - Surface Mount - CRCW060382K5FKEA 915883-CRCW060382K5FKEA
Manufacturer: Vishay Win Source Part Number: 915883-CRCW060382K5F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-82.5KHCT, D11/CRCW0603 100 82K5 1% ET1 E3, 541-82.5KHDKR, 541-82.5KHTR

Manufacturer: Vishay
Win Source Part Number: 915883-CRCW060382K5FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-82.5KHCT, D11/CRCW0603 100 82K5 1% ET1 E3, 541-82.5KHDKR, 541-82.5KHTR

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060382K5FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060382K5FKEA
Chip Resistor - Surface Mount CRCW060382K5FKEA
RES SMD 82.5K OHM 1% 1/10W 0603

RES SMD 82.5K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 82K5, 1%, 0.1W, 0603; Resistance Vishay - 52K8737 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K5, 1%, 0.1W, 0603; Resistance Vishay
52K8737
Res, Thick Film, 82K5, 1%, 0.1W, 0603; Resistance Vishay 52K8737
RES, THICK FILM, 82K5, 1%, 0.1W, 0603; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 82K5, 1%, 0.1W, 0603; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 82K5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4032 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K5, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4032
Res, Thick Film, 82K5, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4032
RES, THICK FILM, 82K5, 1%, 0.1W, 0603, REEL; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 82K5, 1%, 0.1W, 0603, REEL; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5417 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5417
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5417
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 82.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 82.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 6790730 CRCW060382K5FKEA 541-82.5KHDKR-ND 52-CRCW060382K5FKEA 915883-CRCW060382K5FKEA CRCW060382K5FKEA 52K8737 42K4032 61M5417
Product Name Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount SMD 75V 0.1W Resistor Chip Resistor - Surface Mount - CRCW060382K5FKEA Chip Resistor - Surface Mount Res, Thick Film, 82K5, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 82K5, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details