Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/10watt 82Kohms 5% CRCW060382K0JNEB

Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 82Kohms 5%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 82Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/10watt 82Kohms 5% - CRCW060382K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 82Kohms 5%
CRCW060382K0JNEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 82Kohms 5% CRCW060382K0JNEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 82Kohms 5%

Vishay/DaleThick Film Resistors - SMD 1/10watt 82Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060382K0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060382K0JNEB-ND
Chip Resistor - Surface Mount CRCW060382K0JNEB-ND
82 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060382K0JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060382K0JNEB
Chip Resistor - Surface Mount CRCW060382K0JNEB
RES SMD 82K OHM 5% 1/10W 0603

RES SMD 82K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW060382K0JNEB CRCW060382K0JNEB-ND CRCW060382K0JNEB
Product Name Vishay/DaleThick Film Resistors - SMD 1/10watt 82Kohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 82000 ohms 82000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details