Vishay Precision Group Chip Resistor - Surface Mount CRCW060382K0JNEA

Description
82 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
82 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-82KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82KGTR-ND
Chip Resistor - Surface Mount 541-82KGTR-ND
82 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82KGDKR-ND
Chip Resistor - Surface Mount 541-82KGDKR-ND
82 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82KGCT-ND
Chip Resistor - Surface Mount 541-82KGCT-ND
82 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 82K OHM 1/10W 5% 0603 SMD - CRCW060382K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1/10W 5% 0603 SMD
CRCW060382K0JNEA
RES 82K OHM 1/10W 5% 0603 SMD CRCW060382K0JNEA
RES 82Kohm 1/10W 5% 0603 SMD

RES 82Kohm 1/10W 5% 0603 SMD

Supplier's Site
Res, Thick Film, 82K, 5%, 0.1W, 0603; Resistance Vishay - 59M6838 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 5%, 0.1W, 0603; Resistance Vishay
59M6838
Res, Thick Film, 82K, 5%, 0.1W, 0603; Resistance Vishay 59M6838
RES, THICK FILM, 82K, 5%, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 82K, 5%, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-82KGTR-ND CRCW060382K0JNEA 59M6838
Product Name Chip Resistor - Surface Mount RES 82K OHM 1/10W 5% 0603 SMD Res, Thick Film, 82K, 5%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573215 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details