Vishay Precision Group Chip Resistor - Surface Mount CRCW060382K0FKTA

Description
82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060382K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060382K0FKTA-ND
Chip Resistor - Surface Mount CRCW060382K0FKTA-ND
82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW060382K0FKTA - CRCW060382K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060382K0FKTA
CRCW060382K0FKTA
CRCW060382K0FKTA CRCW060382K0FKTA
CRCW060382K0FKTA

CRCW060382K0FKTA

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 36C9323 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
36C9323
Thick Film Chip Resistor; Resistance Vishay 36C9323
THICK FILM CHIP RESISTOR; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Res, Thick Film, 82K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4381 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4381
Res, Thick Film, 82K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4381
RES, THICK FILM, 82K, 1%, 0.1W, 0603, REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 82K, 1%, 0.1W, 0603, REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060382K0FKTA-ND CRCW060382K0FKTA 36C9323
Product Name Chip Resistor - Surface Mount CRCW060382K0FKTA Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details