Vishay Precision Group RES 82.0K OHM 1/10W 1% 0603 SMD CRCW060382K0FKEA

Description
RES 82.0Kohm 1/10W 1% 0603 SMD
Request a Quote
Description
RES 82.0Kohm 1/10W 1% 0603 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay thick film resistor, part number CRCW0603562RFKEA, features a resistance value of 82 kΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is packaged in a 0603 case size, making it suitable for compact electronic designs. The resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. It operates effectively within a temperature range of -55 °C to +155 °C and has a temperature coefficient of resistance (TCR) of ±100 ppm/K. The product is RoHS compliant, ensuring it meets environmental standards. This resistor is ideal for applications in automotive, telecommunications, and industrial sectors where stability and reliability are critical.

Datasheet Summary
Powered by GS/AI

The Vishay thick film resistor, part number CRCW0603562RFKEA, features a resistance value of 82 kΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is packaged in a 0603 case size, making it suitable for compact electronic designs. The resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. It operates effectively within a temperature range of -55 °C to +155 °C and has a temperature coefficient of resistance (TCR) of ±100 ppm/K. The product is RoHS compliant, ensuring it meets environmental standards. This resistor is ideal for applications in automotive, telecommunications, and industrial sectors where stability and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
RES 82.0K OHM 1/10W 1% 0603 SMD - CRCW060382K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0K OHM 1/10W 1% 0603 SMD
CRCW060382K0FKEA
RES 82.0K OHM 1/10W 1% 0603 SMD CRCW060382K0FKEA
RES 82.0Kohm 1/10W 1% 0603 SMD

RES 82.0Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-82.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0KHCT-ND
Chip Resistor - Surface Mount 541-82.0KHCT-ND
82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0KHDKR-ND
Chip Resistor - Surface Mount 541-82.0KHDKR-ND
82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0KHTR-ND
Chip Resistor - Surface Mount 541-82.0KHTR-ND
82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790737
Surface Mount Resistors 6790737
Vishay CRCW060382K0FKEA

Vishay CRCW060382K0FKEA

Supplier's Site
Surface Mount Resistors - 1694477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694477
Surface Mount Resistors 1694477
Vishay CRCW060382K0FKEA

Vishay CRCW060382K0FKEA

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033776-CRCW060382K0FKEA
Resistors - Chip Resistor - Surface Mount 1033776-CRCW060382K0FKEA
Win Source Part Number: 1033776-CRCW060382K0 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 82 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): MC0603SAF8202T5E; RC0603FR-0782KL; AC0603FR-0782KL; RC0603FR-1382KL; RK73H1JTTD8202F; ERJ-3EKF8202V; MCMR06X8202FTLCRCW06 0382K0FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-82.0KHTR,541-82. 0KHCT,541-82.0KHDKR, D11/CRCW0603 100 82K 1% ET1 E3 Base Product Number: CRCW0603

Win Source Part Number: 1033776-CRCW060382K0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 82 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): MC0603SAF8202T5E; RC0603FR-0782KL; AC0603FR-0782KL; RC0603FR-1382KL; RK73H1JTTD8202F; ERJ-3EKF8202V; MCMR06X8202FTLCRCW060382K0FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-82.0KHTR,541-82.0KHCT,541-82.0KHDKR,D11/CRCW0603 100 82K 1% ET1 E3
Base Product Number: CRCW0603

Buy Now Datasheet
SMD 75V Resistor - 52-CRCW060382K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-CRCW060382K0FKEA
SMD 75V Resistor 52-CRCW060382K0FKEA
0603 82kR 1% 75V Thick Film SMD Resistor Product overview: CRCW060382K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060382K0FKEA can be used for catalog matching and distributor lookup.

0603 82kR 1% 75V Thick Film SMD Resistor Product overview: CRCW060382K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060382K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 82K, 1%, 0.1W, 0603; Resistance Vishay - 52K8736 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 1%, 0.1W, 0603; Resistance Vishay
52K8736
Res, Thick Film, 82K, 1%, 0.1W, 0603; Resistance Vishay 52K8736
RES, THICK FILM, 82K, 1%, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 82K, 1%, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 82K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4031
Res, Thick Film, 82K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4031
RES, THICK FILM, 82K, 1%, 0.1W, 0603, REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 82K, 1%, 0.1W, 0603, REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060382K0FKEA 541-82.0KHCT-ND 6790737 1033776-CRCW060382K0FKEA 52-CRCW060382K0FKEA 52K8736 42K4031
Product Name RES 82.0K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount SMD 75V Resistor Res, Thick Film, 82K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 82K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 82000 ohms 82000 ohms 82000 ohms 82000 ohms 82000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details