Vishay Intertechnology, Inc. CRCW0603825RFKTA CRCW0603825RFKTA

Description
CRCW0603825RFKTA
Request a Quote Datasheet
Description
CRCW0603825RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603825RFKTA - CRCW0603825RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603825RFKTA
CRCW0603825RFKTA
CRCW0603825RFKTA CRCW0603825RFKTA
CRCW0603825RFKTA

CRCW0603825RFKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603825RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603825RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603825RFKTACT-ND
RES SMD 825 OHM 1% 1/10W 0603

RES SMD 825 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603825RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603825RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603825RFKTADKR-ND
RES SMD 825 OHM 1% 1/10W 0603

RES SMD 825 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603825RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603825RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603825RFKTATR-ND
825 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 825R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4383 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4383
Res, Thick Film, 825R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4383
RES, THICK FILM, 825R, 1%, 0.1W, 0603, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 825R, 1%, 0.1W, 0603, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603825RFKTA 541-CRCW0603825RFKTACT-ND 07J4383
Product Name CRCW0603825RFKTA Chip Resistor - Surface Mount Res, Thick Film, 825R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details