Vishay Intertechnology, Inc. RES 825 OHM .25W 1% 0603 SMD CRCW0603825RFKEAHP

Description
RES 825ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 825ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM .25W 1% 0603 SMD - CRCW0603825RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM .25W 1% 0603 SMD
CRCW0603825RFKEAHP
RES 825 OHM .25W 1% 0603 SMD CRCW0603825RFKEAHP
RES 825ohm .25W 1% 0603 SMD

RES 825ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603825RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603825RFKEAHP-ND
Chip Resistor - Surface Mount CRCW0603825RFKEAHP-ND
825 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

825 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603825RFKEAHP CRCW0603825RFKEAHP-ND
Product Name RES 825 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573135 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details