Vishay Precision Group Chip Resistor - Surface Mount CRCW0603825RFKEA

Description
825 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
825 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-825HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825HTR-ND
Chip Resistor - Surface Mount 541-825HTR-ND
825 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-825HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825HDKR-ND
Chip Resistor - Surface Mount 541-825HDKR-ND
825 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-825HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825HCT-ND
Chip Resistor - Surface Mount 541-825HCT-ND
825 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0603825RFKEA - CRCW0603825RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603825RFKEA
CRCW0603825RFKEA
CRCW0603825RFKEA CRCW0603825RFKEA
CRCW0603825RFKEA

CRCW0603825RFKEA

Supplier's Site
Surface Mount Resistors - 6790728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790728
Surface Mount Resistors 6790728
Vishay CRCW0603825RFKEA

Vishay CRCW0603825RFKEA

Supplier's Site
Surface Mount Resistors - 6790728P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790728P
Surface Mount Resistors 6790728P
Vishay CRCW0603825RFKEA

Vishay CRCW0603825RFKEA

Supplier's Site
Surface Mount Resistors - 1694473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694473
Surface Mount Resistors 1694473
Vishay CRCW0603825RFKEA

Vishay CRCW0603825RFKEA

Supplier's Site
Res, Thick Film, 825R, 1%, 0.1W, 0603; Resistance Vishay - 52K8746 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825R, 1%, 0.1W, 0603; Resistance Vishay
52K8746
Res, Thick Film, 825R, 1%, 0.1W, 0603; Resistance Vishay 52K8746
RES, THICK FILM, 825R, 1%, 0.1W, 0603; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 825R, 1%, 0.1W, 0603; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 825R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4035 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4035
Res, Thick Film, 825R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4035
RES, THICK FILM, 825R, 1%, 0.1W, 0603, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 825R, 1%, 0.1W, 0603, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-825HTR-ND CRCW0603825RFKEA 6790728 6790728P 52K8746 42K4035
Product Name Chip Resistor - Surface Mount CRCW0603825RFKEA Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 825R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 825R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 825 ohms 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details