Vishay Intertechnology, Inc. RES, 0603, TF, 825K, 1%, 1/10W CRCW06038253FRT1

Description
RES, 0603, TF, 825K, 1%, 1/10W
Request a Quote
Description
RES, 0603, TF, 825K, 1%, 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, TF, 825K, 1%, 1/10W - CRCW06038253FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, TF, 825K, 1%, 1/10W
CRCW06038253FRT1
RES, 0603, TF, 825K, 1%, 1/10W CRCW06038253FRT1
RES, 0603, TF, 825K, 1%, 1/10W

RES, 0603, TF, 825K, 1%, 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06038253FRT1
Product Name RES, 0603, TF, 825K, 1%, 1/10W
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details