Vishay Intertechnology, Inc. RES, 82.5K, 1%, 1/16W, 0603 SMD CRCW06038252F

Description
RES, 82.5K, 1%, 1/16W, 0603 SMD
Request a Quote
Description
RES, 82.5K, 1%, 1/16W, 0603 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 82.5K, 1%, 1/16W, 0603 SMD - CRCW06038252F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 82.5K, 1%, 1/16W, 0603 SMD
CRCW06038252F
RES, 82.5K, 1%, 1/16W, 0603 SMD CRCW06038252F
RES, 82.5K, 1%, 1/16W, 0603 SMD

RES, 82.5K, 1%, 1/16W, 0603 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06038252F
Product Name RES, 82.5K, 1%, 1/16W, 0603 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details