Vishay Precision Group RES 820 OHM 1/10W 5% 0603 SMD CRCW0603820RJNEA

Description
RES 820ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 820ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/10W 5% 0603 SMD - CRCW0603820RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/10W 5% 0603 SMD
CRCW0603820RJNEA
RES 820 OHM 1/10W 5% 0603 SMD CRCW0603820RJNEA
RES 820ohm 1/10W 5% 0603 SMD

RES 820ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-820GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820GDKR-ND
Chip Resistor - Surface Mount 541-820GDKR-ND
820 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820GTR-ND
Chip Resistor - Surface Mount 541-820GTR-ND
820 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820GCT-ND
Chip Resistor - Surface Mount 541-820GCT-ND
820 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 820R, 5%, 0.1W, 0603; Resistance Vishay - 59M8581 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 5%, 0.1W, 0603; Resistance Vishay
59M8581
Res, Thick Film, 820R, 5%, 0.1W, 0603; Resistance Vishay 59M8581
RES, THICK FILM, 820R, 5%, 0.1W, 0603; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 820R, 5%, 0.1W, 0603; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 820R, 5%, 0.1W, 0603, Reel; Resistance Vishay - 61H7445 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 5%, 0.1W, 0603, Reel; Resistance Vishay
61H7445
Res, Thick Film, 820R, 5%, 0.1W, 0603, Reel; Resistance Vishay 61H7445
RES, THICK FILM, 820R, 5%, 0.1W, 0603, REEL; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 820R, 5%, 0.1W, 0603, REEL; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603820RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603820RJNEA
Chip Resistor - Surface Mount CRCW0603820RJNEA
RES SMD 820 OHM 5% 1/10W 0603

RES SMD 820 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603820RJNEA 541-820GDKR-ND 59M8581 61H7445 CRCW0603820RJNEA
Product Name RES 820 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 820R, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 820R, 5%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details