Vishay Precision Group Surface Mount Resistors CRCW0603820RFKEAHP

Description
Vishay CRCW0603820RFKEAHP
Request a Quote Datasheet
Description
Vishay CRCW0603820RFKEAHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8206903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206903
Surface Mount Resistors 8206903
Vishay CRCW0603820RFKEAHP

Vishay CRCW0603820RFKEAHP

Supplier's Site
Surface Mount Resistors - 1702025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1702025
Surface Mount Resistors 1702025
Vishay CRCW0603820RFKEAHP

Vishay CRCW0603820RFKEAHP

Supplier's Site
Thick Film Resistors - SMD 1/4watt 820ohms 1% High Power - CRCW0603820RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 820ohms 1% High Power
CRCW0603820RFKEAHP
Thick Film Resistors - SMD 1/4watt 820ohms 1% High Power CRCW0603820RFKEAHP
Thick Film Resistors - SMD 1/4watt 820ohms 1% High Power

Thick Film Resistors - SMD 1/4watt 820ohms 1% High Power

Supplier's Site
Chip Resistor - Surface Mount - 541-820SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820SCT-ND
Chip Resistor - Surface Mount 541-820SCT-ND
820 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820SDKR-ND
Chip Resistor - Surface Mount 541-820SDKR-ND
820 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820STR-ND
Chip Resistor - Surface Mount 541-820STR-ND
820 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Smd Chip Resistor, 820 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay - 41R4708 - Newark, An Avnet Company
Chicago, IL, United States
Smd Chip Resistor, 820 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay
41R4708
Smd Chip Resistor, 820 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay 41R4708
SMD Chip Resistor, 820 ohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

SMD Chip Resistor, 820 ohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 820 Ohm, 250 Mw, 1%, 75 V Rohs Compliant Vishay - 24T7219 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 820 Ohm, 250 Mw, 1%, 75 V Rohs Compliant Vishay
24T7219
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 820 Ohm, 250 Mw, 1%, 75 V Rohs Compliant Vishay 24T7219
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 820 ohm, 250 mW, 1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 820 ohm, 250 mW, 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8206903 CRCW0603820RFKEAHP 541-820SCT-ND 41R4708 24T7219
Product Name Surface Mount Resistors Thick Film Resistors - SMD 1/4watt 820ohms 1% High Power Chip Resistor - Surface Mount Smd Chip Resistor, 820 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 820 Ohm, 250 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details