Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603820KJNTA

Description
820 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
820 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603820KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603820KJNTA-ND
Chip Resistor - Surface Mount CRCW0603820KJNTA-ND
820 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 820K OHM 1/10W 5% 0603 SMD - CRCW0603820KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/10W 5% 0603 SMD
CRCW0603820KJNTA
RES 820K OHM 1/10W 5% 0603 SMD CRCW0603820KJNTA
RES 820Kohm 1/10W 5% 0603 SMD

RES 820Kohm 1/10W 5% 0603 SMD

Supplier's Site
Crcw0603 820K 5% 200 Rt1 Rohs Compliant Vishay - 48P9867 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 820K 5% 200 Rt1 Rohs Compliant Vishay
48P9867
Crcw0603 820K 5% 200 Rt1 Rohs Compliant Vishay 48P9867
CRCW0603 820K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 820K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603820KJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603820KJNTA
Chip Resistor - Surface Mount CRCW0603820KJNTA
RES SMD 820K OHM 5% 1/10W 0603

RES SMD 820K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603820KJNTA-ND CRCW0603820KJNTA 48P9867 CRCW0603820KJNTA
Product Name Chip Resistor - Surface Mount RES 820K OHM 1/10W 5% 0603 SMD Crcw0603 820K 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details