Vishay Precision Group Thick Film Resistors - SMD 1/10watt 820Kohms 1% CRCW0603820KFKTA

Description
Thick Film Resistors - SMD 1/10watt 820Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 820Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 820Kohms 1% - CRCW0603820KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 820Kohms 1%
CRCW0603820KFKTA
Thick Film Resistors - SMD 1/10watt 820Kohms 1% CRCW0603820KFKTA
Thick Film Resistors - SMD 1/10watt 820Kohms 1%

Thick Film Resistors - SMD 1/10watt 820Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603820KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603820KFKTA-ND
Chip Resistor - Surface Mount CRCW0603820KFKTA-ND
820 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 820Kohm, 100Mw, 1%, Full Reel; Resistance Vishay - 07J4382 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 820Kohm, 100Mw, 1%, Full Reel; Resistance Vishay
07J4382
Resistor, Thick Film, 820Kohm, 100Mw, 1%, Full Reel; Resistance Vishay 07J4382
RESISTOR, THICK FILM, 820KOHM, 100mW, 1%, FULL REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 820KOHM, 100mW, 1%, FULL REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603820KFKTA CRCW0603820KFKTA-ND 07J4382
Product Name Thick Film Resistors - SMD 1/10watt 820Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 820Kohm, 100Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 820000 ohms 820000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers