Vishay/DaleThick Film Resistors - SMD 1/10watt 820Kohms 1%
820 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 820K OHM 1% 1/8W 0603
RES SMD 820K OHM 1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW0603820KFKEB | 541-CRCW0603820KFKEBTR-ND | CRCW0603820KFKEB |
| Product Name | Vishay/DaleThick Film Resistors - SMD 1/10watt 820Kohms 1% | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | |
| Resistance Range | 820000 ohms | 820000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |