Vishay Intertechnology, Inc. RES, 82, 1/16W, TKF, 5%, 0603 CRCW0603820JRT1

Description
RES, 82, 1/16W, TKF, 5%, 0603
Request a Quote
Description
RES, 82, 1/16W, TKF, 5%, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 82, 1/16W, TKF, 5%, 0603 - CRCW0603820JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 82, 1/16W, TKF, 5%, 0603
CRCW0603820JRT1
RES, 82, 1/16W, TKF, 5%, 0603 CRCW0603820JRT1
RES, 82, 1/16W, TKF, 5%, 0603

RES, 82, 1/16W, TKF, 5%, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603820JRT1
Product Name RES, 82, 1/16W, TKF, 5%, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers