Vishay Intertechnology, Inc. RESIS, 820, 5%, 1/16W, SMT0603 CRCW0603820J

Description
RESIS, 820, 5%, 1/16W, SMT0603
Request a Quote
Description
RESIS, 820, 5%, 1/16W, SMT0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESIS, 820, 5%, 1/16W, SMT0603 - CRCW0603820J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESIS, 820, 5%, 1/16W, SMT0603
CRCW0603820J
RESIS, 820, 5%, 1/16W, SMT0603 CRCW0603820J
RESIS, 820, 5%, 1/16W, SMT0603

RESIS, 820, 5%, 1/16W, SMT0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603820J
Product Name RESIS, 820, 5%, 1/16W, SMT0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details