VISHAY INTERTECHNOLOGY, INC.
CRCW060380R6F100RT1 -- 80.6 OHM 1% 100PPM TKF
Vishay Intertechnology, Inc.
80.6 OHM 1% 100PPM TKF
CRCW060380R6F100RT1
Description
80.6ohm 1% 100PPM TKF
Request a Quote
Email Supplier
Description
80.6ohm 1% 100PPM TKF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW060380R6F100RT1 |
|
Product Name
|
80.6 OHM 1% 100PPM TKF |
|
Resistance Range
|
80.6 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
Nonstandard
Resistance Range
5.00E-4 ohms
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
7680 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers