Vishay Precision Group Chip Resistor - Surface Mount CRCW060380K6FKTA

Description
80.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
80.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060380K6FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060380K6FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060380K6FKTATR-ND
80.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

80.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060380K6FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060380K6FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060380K6FKTACT-ND
RES SMD 80.6K OHM 1% 1/10W 0603

RES SMD 80.6K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060380K6FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060380K6FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060380K6FKTADKR-ND
RES SMD 80.6K OHM 1% 1/10W 0603

RES SMD 80.6K OHM 1% 1/10W 0603

Buy Now Datasheet
RES 80.6K OHM 1/10W 1% 0603 SMD - CRCW060380K6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/10W 1% 0603 SMD
CRCW060380K6FKTA
RES 80.6K OHM 1/10W 1% 0603 SMD CRCW060380K6FKTA
RES 80.6Kohm 1/10W 1% 0603 SMD

RES 80.6Kohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 80K6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4375 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4375
Res, Thick Film, 80K6, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4375
RES, THICK FILM, 80K6, 1%, 0.1W, 0603, REEL; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 80K6, 1%, 0.1W, 0603, REEL; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW060380K6FKTATR-ND CRCW060380K6FKTA 07J4375
Product Name Chip Resistor - Surface Mount RES 80.6K OHM 1/10W 1% 0603 SMD Res, Thick Film, 80K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers