80.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
80.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
80.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film ResistorSeries:CRCW;
RES, THICK FILM, 80K6, 1%, 0.1W, 0603; Resistance:80.6kohm;
RES, THICK FILM, 80K6, 1%, 0.1W, 0603, REEL; Resistance:80.6kohm;
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-80.6KHTR-ND | CRCW060380K6FKEA | 6790712 | 52K8732 | 42K4027 |
| Product Name | Chip Resistor - Surface Mount | Thick Film ResistorSeries:CRCW; Resistance:80.6kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... | Surface Mount Resistors | Res, Thick Film, 80K6, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 80K6, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 [1608 Metric] | 0603 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |