Vishay Precision Group Chip Resistor - Surface Mount CRCW0603806KFKEA

Description
806 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
806 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-806KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-806KHTR-ND
Chip Resistor - Surface Mount 541-806KHTR-ND
806 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

806 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-806KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-806KHDKR-ND
Chip Resistor - Surface Mount 541-806KHDKR-ND
806 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

806 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-806KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-806KHCT-ND
Chip Resistor - Surface Mount 541-806KHCT-ND
806 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

806 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:806kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0603806KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:806kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0603806KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:806kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603806KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:806kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:806kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
SMD 75V 100mW Resistor - 52-CRCW0603806KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW0603806KFKEA
SMD 75V 100mW Resistor 52-CRCW0603806KFKEA
0603 Thick Film Resistor, 806kΩ, 1%, 75V, 100mW, SMD Product overview: CRCW0603806KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603806KFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 806kΩ, 1%, 75V, 100mW, SMD Product overview: CRCW0603806KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603806KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 806K, 1%, 0.1W, 0603; Resistance Vishay - 52K8734 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 806K, 1%, 0.1W, 0603; Resistance Vishay
52K8734
Res, Thick Film, 806K, 1%, 0.1W, 0603; Resistance Vishay 52K8734
RES, THICK FILM, 806K, 1%, 0.1W, 0603; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 806K, 1%, 0.1W, 0603; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 806K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4029 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 806K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4029
Res, Thick Film, 806K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4029
RES, THICK FILM, 806K, 1%, 0.1W, 0603, REEL; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 806K, 1%, 0.1W, 0603, REEL; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-806KHTR-ND CRCW0603806KFKEA 52-CRCW0603806KFKEA 52K8734 42K4029
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:806kohm; Resistance Tolerance:+/- 1%; Power Rating... SMD 75V 100mW Resistor Res, Thick Film, 806K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 806K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details