Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06037R68FKEAHP

Description
7.68 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
7.68 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-7.68SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68SCT-ND
Chip Resistor - Surface Mount 541-7.68SCT-ND
7.68 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.68 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.68STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68STR-ND
Chip Resistor - Surface Mount 541-7.68STR-ND
7.68 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.68 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.68SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68SDKR-ND
Chip Resistor - Surface Mount 541-7.68SDKR-ND
7.68 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.68 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 7.68 OHM .25W 1% 0603 SMD - CRCW06037R68FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68 OHM .25W 1% 0603 SMD
CRCW06037R68FKEAHP
RES 7.68 OHM .25W 1% 0603 SMD CRCW06037R68FKEAHP
RES 7.68ohm .25W 1% 0603 SMD

RES 7.68ohm .25W 1% 0603 SMD

Supplier's Site
RES SMD 7.68 OHM 1% 1/4W 0603 - 873-CRCW06037R68FKEAHP - Utmel Electronic Limited
Hong Kong, China
RES SMD 7.68 OHM 1% 1/4W 0603
873-CRCW06037R68FKEAHP
RES SMD 7.68 OHM 1% 1/4W 0603 873-CRCW06037R68FKEAHP
RES SMD 7.68 OHM 1% 1/4W 0603

RES SMD 7.68 OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-7.68SCT-ND CRCW06037R68FKEAHP 873-CRCW06037R68FKEAHP
Product Name Chip Resistor - Surface Mount RES 7.68 OHM .25W 1% 0603 SMD RES SMD 7.68 OHM 1% 1/4W 0603
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 7.68 ohms 7.68 ohms 7.68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details