Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06037R50JNTB

Description
7.5 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06037R50JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06037R50JNTB-ND
Chip Resistor - Surface Mount CRCW06037R50JNTB-ND
7.5 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW06037R50JNTB - CRCW06037R50JNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06037R50JNTB
CRCW06037R50JNTB
CRCW06037R50JNTB CRCW06037R50JNTB
CRCW06037R50JNTB

CRCW06037R50JNTB

Supplier's Site
Crcw0603 7.5 5% 200 Rt5 Rohs Compliant Vishay - 48P9743 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 7.5 5% 200 Rt5 Rohs Compliant Vishay
48P9743
Crcw0603 7.5 5% 200 Rt5 Rohs Compliant Vishay 48P9743
CRCW0603 7.5 5% 200 RT5 ROHS COMPLIANT: NO

CRCW0603 7.5 5% 200 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06037R50JNTB-ND CRCW06037R50JNTB 48P9743
Product Name Chip Resistor - Surface Mount CRCW06037R50JNTB Crcw0603 7.5 5% 200 Rt5 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers