Vishay Intertechnology, Inc. RES 7.5 OHM 1/10W 5% 0603 SMD CRCW06037R50JNTA

Description
RES 7.5ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 7.5ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 1/10W 5% 0603 SMD - CRCW06037R50JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1/10W 5% 0603 SMD
CRCW06037R50JNTA
RES 7.5 OHM 1/10W 5% 0603 SMD CRCW06037R50JNTA
RES 7.5ohm 1/10W 5% 0603 SMD

RES 7.5ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06037R50JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06037R50JNTA-ND
Chip Resistor - Surface Mount CRCW06037R50JNTA-ND
7.5 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06037R50JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06037R50JNTA
Chip Resistor - Surface Mount CRCW06037R50JNTA
RES SMD 7.5 OHM 5% 1/10W 0603

RES SMD 7.5 OHM 5% 1/10W 0603

Supplier's Site Datasheet
Crcw0603 7.5 5% 200 Rt1 Rohs Compliant Vishay - 48P9742 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 7.5 5% 200 Rt1 Rohs Compliant Vishay
48P9742
Crcw0603 7.5 5% 200 Rt1 Rohs Compliant Vishay 48P9742
CRCW0603 7.5 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 7.5 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW06037R50JNTA CRCW06037R50JNTA-ND CRCW06037R50JNTA 48P9742
Product Name RES 7.5 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0603 7.5 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573261 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1782FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details