Res Thick Film 0603 7.5 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
7.5 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 7.5 OHM 5% 1/10W 0603
D11/CRCW0603 200 7R5 5% ET5 e3 RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW06037R50JNEB | CRCW06037R50JNEB-ND | CRCW06037R50JNEB | 48P9741 |
| Product Name | Res Thick Film 0603 7.5 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | D11/crcw0603 200 7R5 5% Et5 E3 Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | ||
| Power Rating | 10 watts | 0.1250 watts | 0.1000 watts |