Vishay Intertechnology, Inc. 0603,7.15,1%,T/R,RoHS Compliant CRCW06037R15FNEA

Description
0603,7.15,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
0603,7.15,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603,7.15,1%,T/R,RoHS Compliant - CRCW06037R15FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0603,7.15,1%,T/R,RoHS Compliant
CRCW06037R15FNEA
0603,7.15,1%,T/R,RoHS Compliant CRCW06037R15FNEA
0603,7.15,1%,T/R,RoH S Compliant

0603,7.15,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-7.15HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.15HTR-ND
Chip Resistor - Surface Mount 541-7.15HTR-ND
7.15 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.15 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06037R15FNEA 541-7.15HTR-ND
Product Name 0603,7.15,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details