Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06037M87FKTA

Description
7.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06037M87FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06037M87FKTA-ND
Chip Resistor - Surface Mount CRCW06037M87FKTA-ND
7.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.87M OHM 1/10W 1% 0603 SMD - CRCW06037M87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87M OHM 1/10W 1% 0603 SMD
CRCW06037M87FKTA
RES 7.87M OHM 1/10W 1% 0603 SMD CRCW06037M87FKTA
RES 7.87Mohm 1/10W 1% 0603 SMD

RES 7.87Mohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 7.87M 1% 100 Rt1 Rohs Compliant Vishay - 48P9734 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 7.87M 1% 100 Rt1 Rohs Compliant Vishay
48P9734
Crcw0603 7.87M 1% 100 Rt1 Rohs Compliant Vishay 48P9734
CRCW0603 7.87M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 7.87M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06037M87FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06037M87FKTA
Resistors - Chip Resistor - Surface Mount CRCW06037M87FKTA
RES SMD 7.87M OHM 1% 1/10W 0603

RES SMD 7.87M OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06037M87FKTA-ND CRCW06037M87FKTA 48P9734 CRCW06037M87FKTA
Product Name Chip Resistor - Surface Mount RES 7.87M OHM 1/10W 1% 0603 SMD Crcw0603 7.87M 1% 100 Rt1 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details