7.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
7.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
7.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/10watt 7.87Mohms 0.01
RES SMD 7.87M OHM 1% 1/10W 0603
RES, THICK FILM, 7M87, 1%, 0.1W, 0603; Resistance:7.87Mohm;
RES, THICK FILM, 7M87, 1%, 0.1W, 0603, REEL; Resistance:7.87Mohm;
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-7.87MHTR-ND | CRCW06037M87FKEA | CRCW06037M87FKEA | 51P0328 | 47P3629 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10watt 7.87Mohms 0.01 | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 7M87, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 7M87, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |