Vishay Precision Group Chip Resistor - Surface Mount CRCW06037M68FKEB

Description
7.68 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.68 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06037M68FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06037M68FKEB-ND
Chip Resistor - Surface Mount CRCW06037M68FKEB-ND
7.68 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.68 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 100 7M68 1% Et5 E3 Rohs Compliant Vishay - 48P9731 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 7M68 1% Et5 E3 Rohs Compliant Vishay
48P9731
D11/crcw0603 100 7M68 1% Et5 E3 Rohs Compliant Vishay 48P9731
D11/CRCW0603 100 7M68 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 7M68 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW06037M68FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06037M68FKEB
Chip Resistor - Surface Mount CRCW06037M68FKEB
RES SMD 7.68M OHM 1% 1/10W 0603

RES SMD 7.68M OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW06037M68FKEB-ND 48P9731 CRCW06037M68FKEB
Product Name Chip Resistor - Surface Mount D11/crcw0603 100 7M68 1% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details