Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06037M50JNEB

Description
7.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06037M50JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06037M50JNEB-ND
Chip Resistor - Surface Mount CRCW06037M50JNEB-ND
7.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 200 7M5 5% Et5 E3 Rohs Compliant Vishay - 48P9729 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 7M5 5% Et5 E3 Rohs Compliant Vishay
48P9729
D11/crcw0603 200 7M5 5% Et5 E3 Rohs Compliant Vishay 48P9729
D11/CRCW0603 200 7M5 5% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 7M5 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW06037M50JNEB-ND 48P9729
Product Name Chip Resistor - Surface Mount D11/crcw0603 200 7M5 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details