Vishay Intertechnology, Inc. SMD 10W Resistor CRCW06037M50JNEA

Description
7.5MR 5% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW06037M50JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06037M50JNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7.5MR 5% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW06037M50JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06037M50JNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-CRCW06037M50JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRCW06037M50JNEA
SMD 10W Resistor 52-CRCW06037M50JNEA
7.5MR 5% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW06037M50JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06037M50JNEA can be used for catalog matching and distributor lookup.

7.5MR 5% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW06037M50JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06037M50JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 7.5M OHM 1/10W 5% 0603 SMD - CRCW06037M50JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1/10W 5% 0603 SMD
CRCW06037M50JNEA
RES 7.5M OHM 1/10W 5% 0603 SMD CRCW06037M50JNEA
RES 7.5Mohm 1/10W 5% 0603 SMD

RES 7.5Mohm 1/10W 5% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1027946-CRCW06037M50JNEA
Resistors - Chip Resistor - Surface Mount 1027946-CRCW06037M50JNEA
Win Source Part Number: 1027946-CRCW06037M50 JNEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 7.5 mOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Alternative Parts (Cross-Reference): ERJ-3GEYJ755V; RK73B1JTTD685J; CRCW06038M20JNEA; RK73B1JTTD825J; ERJ-3GEYJ825V; CRCW06036M80JNEA; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-7.5MGCT,541-7.5M GTR,D11/CRCW0603 200 7M5 5% ET1 E3,541-7.5MGDKR Base Product Number: CRCW0603

Win Source Part Number: 1027946-CRCW06037M50JNEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 7.5 mOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Alternative Parts (Cross-Reference): ERJ-3GEYJ755V; RK73B1JTTD685J; CRCW06038M20JNEA; RK73B1JTTD825J; ERJ-3GEYJ825V; CRCW06036M80JNEA;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-7.5MGCT,541-7.5MGTR,D11/CRCW0603 200 7M5 5% ET1 E3,541-7.5MGDKR
Base Product Number: CRCW0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.5MGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5MGTR-ND
Chip Resistor - Surface Mount 541-7.5MGTR-ND
7.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 7.5Mohm, 100Mw, 5%; Resistance Vishay - 59M6833 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.5Mohm, 100Mw, 5%; Resistance Vishay
59M6833
Resistor, Thick Film, 7.5Mohm, 100Mw, 5%; Resistance Vishay 59M6833
RESISTOR, THICK FILM, 7.5MOHM, 100mW, 5%; Resistance:7.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 7.5MOHM, 100mW, 5%; Resistance:7.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06037M50JNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06037M50JNEA
Resistors - Chip Resistor - Surface Mount CRCW06037M50JNEA
RES SMD 7.5M OHM 5% 1/10W 0603

RES SMD 7.5M OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW06037M50JNEA CRCW06037M50JNEA 1027946-CRCW06037M50JNEA 541-7.5MGTR-ND 59M6833 CRCW06037M50JNEA
Product Name SMD 10W Resistor RES 7.5M OHM 1/10W 5% 0603 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 7.5Mohm, 100Mw, 5%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details