Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06037M50FKTA

Description
7.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06037M50FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06037M50FKTA-ND
Chip Resistor - Surface Mount CRCW06037M50FKTA-ND
7.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 7.5Mohms 1% - CRCW06037M50FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 7.5Mohms 1%
CRCW06037M50FKTA
Thick Film Resistors - SMD 1/10watt 7.5Mohms 1% CRCW06037M50FKTA
Thick Film Resistors - SMD 1/10watt 7.5Mohms 1%

Thick Film Resistors - SMD 1/10watt 7.5Mohms 1%

Supplier's Site
Crcw0603 7.5M 1% 100 Rt1 Rohs Compliant Vishay - 48P9728 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 7.5M 1% 100 Rt1 Rohs Compliant Vishay
48P9728
Crcw0603 7.5M 1% 100 Rt1 Rohs Compliant Vishay 48P9728
CRCW0603 7.5M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 7.5M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06037M50FKTA-ND CRCW06037M50FKTA 48P9728
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 7.5Mohms 1% Crcw0603 7.5M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers