Vishay Precision Group RES 7.50M OHM 1/10W 1% 0603 SMD CRCW06037M50FKEA

Description
RES 7.50Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 7.50Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50M OHM 1/10W 1% 0603 SMD - CRCW06037M50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50M OHM 1/10W 1% 0603 SMD
CRCW06037M50FKEA
RES 7.50M OHM 1/10W 1% 0603 SMD CRCW06037M50FKEA
RES 7.50Mohm 1/10W 1% 0603 SMD

RES 7.50Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-7.50MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50MHCT-ND
Chip Resistor - Surface Mount 541-7.50MHCT-ND
7.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50MHTR-ND
Chip Resistor - Surface Mount 541-7.50MHTR-ND
7.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50MHDKR-ND
Chip Resistor - Surface Mount 541-7.50MHDKR-ND
7.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 7M5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3627 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M5, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3627
Res, Thick Film, 7M5, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3627
RES, THICK FILM, 7M5, 1%, 0.1W, 0603, REEL; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M5, 1%, 0.1W, 0603, REEL; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06037M50FKEA 541-7.50MHCT-ND 47P3627
Product Name RES 7.50M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 7M5, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 7.50E6 ohms 7.50E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details