Vishay Intertechnology, Inc. RES 7.32M OHM 1/10W 1% 0603 SMD CRCW06037M32FKTA

Description
RES 7.32Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 7.32Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32M OHM 1/10W 1% 0603 SMD - CRCW06037M32FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32M OHM 1/10W 1% 0603 SMD
CRCW06037M32FKTA
RES 7.32M OHM 1/10W 1% 0603 SMD CRCW06037M32FKTA
RES 7.32Mohm 1/10W 1% 0603 SMD

RES 7.32Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06037M32FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06037M32FKTA-ND
Chip Resistor - Surface Mount CRCW06037M32FKTA-ND
7.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 7.32M 1% 100 Rt1 Rohs Compliant Vishay - 48P9726 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 7.32M 1% 100 Rt1 Rohs Compliant Vishay
48P9726
Crcw0603 7.32M 1% 100 Rt1 Rohs Compliant Vishay 48P9726
CRCW0603 7.32M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 7.32M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06037M32FKTA CRCW06037M32FKTA-ND 48P9726
Product Name RES 7.32M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 7.32M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 7.32E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-2176758-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details