Vishay Precision Group Chip Resistor - Surface Mount CRCW06037M32FKEA

Description
7.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-7.32MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32MHTR-ND
Chip Resistor - Surface Mount 541-7.32MHTR-ND
7.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.32MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32MHDKR-ND
Chip Resistor - Surface Mount 541-7.32MHDKR-ND
7.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.32MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32MHCT-ND
Chip Resistor - Surface Mount 541-7.32MHCT-ND
7.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.32M OHM 1/10W 1% 0603 SMD - CRCW06037M32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32M OHM 1/10W 1% 0603 SMD
CRCW06037M32FKEA
RES 7.32M OHM 1/10W 1% 0603 SMD CRCW06037M32FKEA
RES 7.32Mohm 1/10W 1% 0603 SMD

RES 7.32Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 7M32, 1%, 0.1W, 0603; Resistance Vishay - 51P0325 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M32, 1%, 0.1W, 0603; Resistance Vishay
51P0325
Res, Thick Film, 7M32, 1%, 0.1W, 0603; Resistance Vishay 51P0325
RES, THICK FILM, 7M32, 1%, 0.1W, 0603; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 7M32, 1%, 0.1W, 0603; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7M32, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3626 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M32, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3626
Res, Thick Film, 7M32, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3626
RES, THICK FILM, 7M32, 1%, 0.1W, 0603, REEL; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M32, 1%, 0.1W, 0603, REEL; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-7.32MHTR-ND CRCW06037M32FKEA 51P0325 47P3626
Product Name Chip Resistor - Surface Mount RES 7.32M OHM 1/10W 1% 0603 SMD Res, Thick Film, 7M32, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 7M32, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details