Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06037M15FKTA

Description
7.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06037M15FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06037M15FKTA-ND
Chip Resistor - Surface Mount CRCW06037M15FKTA-ND
7.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.15M OHM 1/10W 1% 0603 SMD - CRCW06037M15FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15M OHM 1/10W 1% 0603 SMD
CRCW06037M15FKTA
RES 7.15M OHM 1/10W 1% 0603 SMD CRCW06037M15FKTA
RES 7.15Mohm 1/10W 1% 0603 SMD

RES 7.15Mohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 7.15M 1% 100 Rt1 Rohs Compliant Vishay - 48P9724 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 7.15M 1% 100 Rt1 Rohs Compliant Vishay
48P9724
Crcw0603 7.15M 1% 100 Rt1 Rohs Compliant Vishay 48P9724
CRCW0603 7.15M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 7.15M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06037M15FKTA-ND CRCW06037M15FKTA 48P9724
Product Name Chip Resistor - Surface Mount RES 7.15M OHM 1/10W 1% 0603 SMD Crcw0603 7.15M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-6 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
View Details
3 suppliers
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details