Vishay Precision Group Chip Resistor - Surface Mount CRCW06037M15FKEA

Description
7.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-7.15MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.15MHDKR-ND
Chip Resistor - Surface Mount 541-7.15MHDKR-ND
7.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.15MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.15MHCT-ND
Chip Resistor - Surface Mount 541-7.15MHCT-ND
7.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.15MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.15MHTR-ND
Chip Resistor - Surface Mount 541-7.15MHTR-ND
7.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.15M OHM 1/10W 1% 0603 SMD - CRCW06037M15FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15M OHM 1/10W 1% 0603 SMD
CRCW06037M15FKEA
RES 7.15M OHM 1/10W 1% 0603 SMD CRCW06037M15FKEA
RES 7.15Mohm 1/10W 1% 0603 SMD

RES 7.15Mohm 1/10W 1% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06037M15FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06037M15FKEA
Resistors - Chip Resistor - Surface Mount CRCW06037M15FKEA
RES SMD 7.15M OHM 1% 1/10W 0603

RES SMD 7.15M OHM 1% 1/10W 0603

Supplier's Site
RES SMD 7.15M OHM 1% 1/10W 0603 - 873-CRCW06037M15FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 7.15M OHM 1% 1/10W 0603
873-CRCW06037M15FKEA
RES SMD 7.15M OHM 1% 1/10W 0603 873-CRCW06037M15FKEA
RES SMD 7.15M OHM 1% 1/10W 0603

RES SMD 7.15M OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 7M15, 1%, 0.1W, 0603; Resistance Vishay - 51P0324 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M15, 1%, 0.1W, 0603; Resistance Vishay
51P0324
Res, Thick Film, 7M15, 1%, 0.1W, 0603; Resistance Vishay 51P0324
RES, THICK FILM, 7M15, 1%, 0.1W, 0603; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 7M15, 1%, 0.1W, 0603; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7M15, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3625 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M15, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3625
Res, Thick Film, 7M15, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3625
RES, THICK FILM, 7M15, 1%, 0.1W, 0603, REEL; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M15, 1%, 0.1W, 0603, REEL; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-7.15MHDKR-ND CRCW06037M15FKEA CRCW06037M15FKEA 873-CRCW06037M15FKEA 51P0324 47P3625
Product Name Chip Resistor - Surface Mount RES 7.15M OHM 1/10W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount RES SMD 7.15M OHM 1% 1/10W 0603 Res, Thick Film, 7M15, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 7M15, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers